Molex Contact, Socket, 22Awg, Crimp; Product Range Molex 08-50-0108

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 22Awg, Crimp; Product Range Molex - 95C2104 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22Awg, Crimp; Product Range Molex
95C2104
Contact, Socket, 22Awg, Crimp; Product Range Molex 95C2104
CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 578 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 22AWG, CRIMP; Product Range:KK 578 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Kkr 396, 2578 Series, Socket, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex - 68W6877 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Kkr 396, 2578 Series, Socket, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex
68W6877
Contact, Kkr 396, 2578 Series, Socket, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex 68W6877
Contact, KKr 396, 2578 Series, Socket, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, KKr 396, 2578 Series, Socket, 26 AWG, 22 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Kk 156 Terminal Crimp 22-26 Awg Tin Rohs Compliant Molex - 26AC5518 - Newark, An Avnet Company
Chicago, IL, United States
Kk 156 Terminal Crimp 22-26 Awg Tin Rohs Compliant Molex
26AC5518
Kk 156 Terminal Crimp 22-26 Awg Tin Rohs Compliant Molex 26AC5518
KK 156 TERMINAL CRIMP 22-26 AWG TIN ROHS COMPLIANT: YES

KK 156 TERMINAL CRIMP 22-26 AWG TIN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 08-50-0108 95C2104 68W6877
Product Name Contact, Socket, 22Awg, Crimp; Product Range Molex Contact, Kkr 396, 2578 Series, Socket, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 77 Degrees
Termination Crimp
View Details