The 0782292003 part number is part of the GbX I-Trac,Ñ¢ Backplane Connector System from Lingto Electronic Limited, designed for high-bandwidth applications with data rates up to 12.5 Gbps. This connector system features a broadside-coupled, skew-equalized design that allows for superior impedance control and reduced crosstalk. The open pinfield design provides flexibility in assigning high-speed differential pairs, low-speed signals, power, and ground contacts. The connector supports both standard and orthogonal configurations using the same part numbers, which simplifies design and reduces costs. It allows for quad routing of signal traces, minimizing PCB layer count and associated costs. The system includes various module configurations, such as backplane signal headers and daughtercard signal modules, with options for 7-, 11-, and 15-row versions. Electrical specifications include a signal contact current rating of 1.0A, a dielectric withstanding voltage of 750V RMS, and an operating temperature range of -55 to +85°C. The housing is made from liquid crystal polymer, and the contacts are high-performance copper alloy with gold plating. This product is suitable for applications in data networking equipment, telecommunications, medical equipment, and military/aerospace sectors.
CONN HEADER I-TRAC 2POS EDGE MNT
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 0782292003 |
| Product Name | Backplane Connectors - Specialized |
| Geometry | I-Trac, Hold Down Right |