The Impact,Ñ¢ 100 Ohm Backplane Connector System from Lingto Electronic Limited is designed for high-speed applications, supporting data rates up to and beyond 25 Gbps. It features a modular design that allows for superior signal integrity and electrical performance, with a density of up to 30 pairs per cm (80 differential pairs per inch) when using a 6-pair configuration. The broad-edge-coupled transmission technology minimizes cross-talk noise and ensures consistent channel performance across all differential pairs. This connector system is compatible with traditional backplane and midplane architectures, making it suitable for telecommunications, data center equipment, and medical devices. The connectors are available in various configurations, including conventional, coplanar, and mezzanine designs, with current ratings ranging from 60.0 to 120.0A per module. The inline staggered interface reduces mating force by 50% compared to competing products, enhancing usability and reliability. Engineers looking for a scalable solution that maintains compatibility with legacy Impact connectors while offering improved performance may find this product beneficial for their projects.
CONN HEADER IMPACT 96POS PCB
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 0764551608 |
| Product Name | Backplane Connectors - Specialized |
| Geometry | Impact |