Molex RF Circulators and Isolators 0735912100

Description
SMSJ ISOLATOR/859-894 MHZ
Request a Quote Datasheet
Description
SMSJ ISOLATOR/859-894 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912100DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912100DKR-ND
RF Circulators and Isolators 900-0735912100DKR-ND
SMSJ ISOLATOR/859-894 MHZ

SMSJ ISOLATOR/859-894 MHZ

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912100CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912100CT-ND
RF Circulators and Isolators 900-0735912100CT-ND
SMSJ ISOLATOR/859-894 MHZ

SMSJ ISOLATOR/859-894 MHZ

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912100TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912100TR-ND
RF Circulators and Isolators 900-0735912100TR-ND
SMSJ ISOLATOR/859-894 MHZ

SMSJ ISOLATOR/859-894 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912100DKR-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2528C - kTB Solutions
Specs
Component Circulator
Frequency Range: 2700 to 6200 MHz
Isolation 16 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Broadband Isolator drop in type Dual Junction 8 to 12GHz - UIYBDI1716A - UIY Inc.
Specs
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 8000 to 12000 MHz
View Details