Molex RF Circulators and Isolators 0735912087

Description
SMSJ ISOLATOR/2110-2170MH
Request a Quote Datasheet
Description
SMSJ ISOLATOR/2110-2170MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912087DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912087DKR-ND
RF Circulators and Isolators 900-0735912087DKR-ND
SMSJ ISOLATOR/2110-2170MH

SMSJ ISOLATOR/2110-2170MH

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912087TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912087TR-ND
RF Circulators and Isolators 900-0735912087TR-ND
SMSJ ISOLATOR/2110-2170MH

SMSJ ISOLATOR/2110-2170MH

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912087CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912087CT-ND
RF Circulators and Isolators 900-0735912087CT-ND
SMSJ ISOLATOR/2110-2170MH

SMSJ ISOLATOR/2110-2170MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912087DKR-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
RF Circulator Coaxial connector 700 to 2000MHz - UIYCC3434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Drop-In Isolators - NDI0915D - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 18000 MHz
Isolation 17 dB
View Details