Molex RF Circulators and Isolators 0735912048

Description
SMSJ CIRCULATOR/3300-3800
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/3300-3800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912048CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912048CT-ND
RF Circulators and Isolators 900-0735912048CT-ND
SMSJ CIRCULATOR/3300-3800

SMSJ CIRCULATOR/3300-3800

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912048TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912048TR-ND
RF Circulators and Isolators 900-0735912048TR-ND
SMSJ CIRCULATOR/3300-3800

SMSJ CIRCULATOR/3300-3800

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912048DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912048DKR-ND
RF Circulators and Isolators 900-0735912048DKR-ND
SMSJ CIRCULATOR/3300-3800

SMSJ CIRCULATOR/3300-3800

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912048CT-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in Dual Junction 2 to 4GHz - UIYBDC6434A - UIY Inc.
Specs
Component Circulator
Package Size 64mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Drop-In Isolators - NDI1313M - kTB Solutions
Specs
Component Isolator
Frequency Range: 1700 to 6000 MHz
Isolation 18 dB
View Details