Molex RF Circulators and Isolators 0735912041

Description
SMSJ CIRCULATOR/3400-3800
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/3400-3800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912041DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912041DKR-ND
RF Circulators and Isolators 900-0735912041DKR-ND
SMSJ CIRCULATOR/3400-3800

SMSJ CIRCULATOR/3400-3800

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912041TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912041TR-ND
RF Circulators and Isolators 900-0735912041TR-ND
SMSJ CIRCULATOR/3400-3800

SMSJ CIRCULATOR/3400-3800

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912041CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912041CT-ND
RF Circulators and Isolators 900-0735912041CT-ND
SMSJ CIRCULATOR/3400-3800

SMSJ CIRCULATOR/3400-3800

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912041DKR-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 24 to 31GHz - UIYMC55A - UIY Inc.
Specs
Component Circulator
Package Size 5mm x 5mm x 3.2mm
Frequency Range: 24000 to 31000 MHz
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Surface Mount Isolators - NSI25R4 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1030 MHz
Isolation 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details