Molex RF Circulators and Isolators 0735912040

Description
SMSJ CIRCULATOR/3400-3800
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/3400-3800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912040TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912040TR-ND
RF Circulators and Isolators 900-0735912040TR-ND
SMSJ CIRCULATOR/3400-3800

SMSJ CIRCULATOR/3400-3800

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912040CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912040CT-ND
RF Circulators and Isolators 900-0735912040CT-ND
SMSJ CIRCULATOR/3400-3800

SMSJ CIRCULATOR/3400-3800

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912040DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912040DKR-ND
RF Circulators and Isolators 900-0735912040DKR-ND
SMSJ CIRCULATOR/3400-3800

SMSJ CIRCULATOR/3400-3800

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912040TR-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop in Circulator 17 to 27.5GHz - UIYDC1318A - UIY Inc.
Specs
Component Circulator
Package Size 13mm x 18mm x 13.8mm
Frequency Range: 17000 to 27500 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Drop-In Isolators - NDI3030B - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details