Molex RF Circulators and Isolators 0735912039

Description
SMSJ ISOLATOR/3400-3800MH
Request a Quote Datasheet
Description
SMSJ ISOLATOR/3400-3800MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912039TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912039TR-ND
RF Circulators and Isolators 900-0735912039TR-ND
SMSJ ISOLATOR/3400-3800MH

SMSJ ISOLATOR/3400-3800MH

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912039DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912039DKR-ND
RF Circulators and Isolators 900-0735912039DKR-ND
SMSJ ISOLATOR/3400-3800MH

SMSJ ISOLATOR/3400-3800MH

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912039CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912039CT-ND
RF Circulators and Isolators 900-0735912039CT-ND
SMSJ ISOLATOR/3400-3800MH

SMSJ ISOLATOR/3400-3800MH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912039TR-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.7 to 3.5GHz - UIYBCI4040A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Drop-In Circulators - NDC2020X - kTB Solutions
Specs
Component Circulator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details