Molex Circulators/Isolators 0735911114

Description
Molex ferrite isolators/circulator s with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.
Request a Quote Datasheet
Description
Molex ferrite isolators/circulator s with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulators/Isolators - 0735911114 - Richardson RFPD
Downers Grove, IL, United States
Circulators/Isolators
0735911114
Circulators/Isolators 0735911114
Molex ferrite isolators/circulator s with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.

Molex ferrite isolators/circulators with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Isolators and RF Circulators
Product Number 0735911114
Product Name Circulators/Isolators
Component Isolator
Package Size 0.71"" Diameter
Frequency Range: 1805 to 1880 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI0915D - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 18000 MHz
Isolation 17 dB
View Details
Waveguide Isolator 51 to 59GHz - UIYWI2025A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25.5mm x 15mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details