Molex Circulators/Isolators 0735910941

Description
Molex ferrite isolators/circulator s with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.
Request a Quote Datasheet
Description
Molex ferrite isolators/circulator s with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulators/Isolators - 0735910941 - Richardson RFPD
Downers Grove, IL, United States
Circulators/Isolators
0735910941
Circulators/Isolators 0735910941
Molex ferrite isolators/circulator s with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.

Molex ferrite isolators/circulators with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Isolators and RF Circulators
Product Number 0735910941
Product Name Circulators/Isolators
Component Isolator
Package Size 0.39"" Diameter
Frequency Range: 3550 to 3700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Broadband Isolator drop in Dual Junction 1.35 to 2.7GHz - UIYBDI10149A - UIY Inc.
Specs
Component Isolator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Coaxial Isolators - NCI23085H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 60 dB
View Details