Molex Circulators/Isolators 0735910936

Description
Molex ferrite isolators/circulator s with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.
Request a Quote Datasheet
Description
Molex ferrite isolators/circulator s with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Circulators/Isolators
0735910936
Circulators/Isolators 0735910936
Molex ferrite isolators/circulator s with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.

Molex ferrite isolators/circulators with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Isolators and RF Circulators
Product Number 0735910936
Product Name Circulators/Isolators
Component Circulator
Package Size 0.39"" Diameter
Frequency Range: 3400 to 3600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC8080E - kTB Solutions
Specs
Component Circulator
Frequency Range: 150 to 890 MHz
Isolation 19 dB
View Details
Coaxial Circulator 950 to 1415MHz - UIYBCC3434D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details