Molex USB Cables 0687840002

Description
USB 2.0 Cable A Male to Micro B Male 4.92' (1.50m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Micro B Male 4.92' (1.50m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 900-0687840002-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to Micro B Male 4.92' (1.50m) Shielded

USB 2.0 Cable A Male to Micro B Male 4.92' (1.50m) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0687840002-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB Cables - 2946-758-879/000-101-ND - DigiKey
Specs
Product Type Serial; USB
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
View Details