Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERY CHARGERS
MOLEX
0685324462 -- BATTERY CHARGERS
Molex
Battery Chargers
0685324462
Description
USB In-Vehicle Battery Charger 5V 2.4A
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
USB In-Vehicle Battery Charger 5V 2.4A
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Battery Chargers
WM16795-ND
Battery Chargers
WM16795-ND
USB In-Vehicle Battery Charger 5V 2.4A
USB In-Vehicle Battery Charger 5V 2.4A
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Battery Chargers
Product Number
WM16795-ND
Product Name
Battery Chargers
Operating Temperature
-40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Portable Ev Charger
Specs
Charger Type
Automotive / Electrical Vehicle
Approval
UL 、 FCC
Operating Temperature
30 to 50 C (86 to 122 F)
View Details
Altech Corp.
12VDC Single Phase DIN Rail Battery Charger
CB1210A
Specs
Charger Type
General Purpose
Display
LEDs
Compliances
RoHS
View Details
2
suppliers
BARTEC
4-slot charging station
4-charging-station-sp9ex-sc9ex-1
Specs
Charger Type
Industrial / Plant Automation and Control
Operating Temperature
-18 to 7 C (0 to 45 F)
Input Voltage
24 volts
View Details
Green Cubes Technology
Lithium SAFEFlex Chargers | FBC Series
FBC-1501
Specs
Charger Type
Automotive / Electrical Vehicle
Power Source
DC
Current
150.0 to 300.0 amps
View Details