Molex Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies 054132-4597

Description
Manufacturer: Molex Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 54132 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 45 Pitch: 0.020" (0.50mm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 54132 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 45 Pitch: 0.020" (0.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 54132 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Flat Flex Type: FFC, FPC Mounting Type: Surface Mount, Right Angle Connector/Contact Type: Contacts, Bottom Number of Positions: 45 Pitch: 0.020" (0.50mm)

Manufacturer: Molex
Category: Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Series: Easy-On 54132
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Bottom
Number of Positions: 45
Pitch: 0.020" (0.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -FFC, FPC (Flat Flexible) Connectors -FFC, FPC (Flat Flexible) Connector Assemblies
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Right Angle, Shrouded Banana Socket - 9309 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details