Molex Flat Flex Cables (FFC, FPC) - 0526103075+ 0526103075+

Description
Manufacturer: Molex, LLC Win Source Part Number: 712992-0526103075+ Manufacturer Homepage: www.molex.com Reference case: SMD Reference Date Code: 1302+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 712992-0526103075+ Manufacturer Homepage: www.molex.com Reference case: SMD Reference Date Code: 1302+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0526103075+
712992-0526103075+
Flat Flex Cables (FFC, FPC) - 0526103075+ 712992-0526103075+
Manufacturer: Molex, LLC Win Source Part Number: 712992-0526103075+ Manufacturer Homepage: www.molex.com Reference case: SMD Reference Date Code: 1302+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 712992-0526103075+
Manufacturer Homepage: www.molex.com
Reference case: SMD
Reference Date Code: 1302+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 712992-0526103075+
Product Name Flat Flex Cables (FFC, FPC) - 0526103075+
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details