Molex Blade Type Power Connector Assemblies 0460075102

Description
"2 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"
Request a Quote Datasheet
Description
"2 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 0460075102-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
0460075102-ND
Blade Type Power Connector Assemblies 0460075102-ND
"2 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"

"2 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
357-0460075102
Electronic Connector 357-0460075102
Conn Power HDR 2 POS 7.49mm Solder RA Thru-Hole 2 Terminal 1 Port Sabre™ Tray Product overview: 0460075102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-0460075102 can be used for catalog matching and distributor lookup.

Conn Power HDR 2 POS 7.49mm Solder RA Thru-Hole 2 Terminal 1 Port Sabre™ Tray Product overview: 0460075102 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-0460075102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connectors - 0460075102 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
0460075102
Blade Type Power Connectors 0460075102
CONN HDR 2POS 7.50MM R/A SLDR

CONN HDR 2POS 7.50MM R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 0460075102-ND 357-0460075102 0460075102
Product Name Blade Type Power Connector Assemblies Electronic Connector Blade Type Power Connectors
Connector Type Header, Male Blades
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10204002AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Custom Spring Probe Interposers: Utilizes low profile, high density spring probe technology -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details