Molex Blade Type Power Connector Assemblies 0460071305

Description
"5 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"
Request a Quote Datasheet
Description
"5 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 0460071305-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
0460071305-ND
Blade Type Power Connector Assemblies 0460071305-ND
"5 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"

"5 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle"

Buy Now Datasheet
Blade Type Power Connectors - 0460071305 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
0460071305
Blade Type Power Connectors 0460071305
CONN HDR 5POS 7.50MM R/A SLDR

CONN HDR 5POS 7.50MM R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 0460071305-ND 0460071305
Product Name Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Header, Male Blades
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79027-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
Ribbon Cable Connectors - 104128-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCV-FYG-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details