Molex Wire to Board 0397420003

Description
"3 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"
Request a Quote Datasheet
Description
"3 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 0397420003-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
0397420003-ND
Wire to Board 0397420003-ND
"3 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"

"3 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 0397420003-ND
Product Name Wire to Board
Termination Screw - Rising Cage Clamp
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
PC Pin, Single Post Connectors - 36-1369-2-ND - DigiKey
Specs
Mounting Through Hole
View Details