Molex Connector Housing, Rcpt, 3Pos; Product Range Molex 03-12-1036

Description
CONNECTOR HOUSING, RCPT, 3POS; Product Range:HCS-125 42179 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:8.38mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS; Product Range:HCS-125 42179 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:8.38mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos; Product Range Molex - 38C8753 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos; Product Range Molex
38C8753
Connector Housing, Rcpt, 3Pos; Product Range Molex 38C8753
CONNECTOR HOUSING, RCPT, 3POS; Product Range:HCS-125 42179 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:8.38mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS; Product Range:HCS-125 42179 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:8.38mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connecting Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C8753
Product Name Connector Housing, Rcpt, 3Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details