Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
MOLEX
03-09-2092-BLK -- CONNECTORS CRIMP HOUSINGS, COMMERCIAL, HI POWER (10A+/CKT)
Molex
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
03-09-2092-BLK
Description
093 PWR CONN PLUG 9CKT BLK
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
093 PWR CONN PLUG 9CKT BLK
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
03-09-2092-BLK
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
03-09-2092-BLK
093 PWR CONN PLUG 9CKT BLK
093 PWR CONN PLUG 9CKT BLK
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Power Connectors
Product Number
03-09-2092-BLK
Product Name
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
Device Type
Plug
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
IEC Appliance Inlet C6, Snap-in Mounting, Front Side, Solder or Quick-connect Terminal
2565
Specs
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
RS Components, Ltd.
Industrial Power Connectors
1365682
Specs
Device Type
Plug; Industrial Power Connectors
Mounting Style
Cable; Cable mount
Termination Types
Quick connect
View Details
Finder S.p.A. con unico socio
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A
7U0182300010
Specs
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Allen-Bradley / Rockwell Automation
PowerFlex 520 2.2kW (3Hp) Power Module
25-PM1-D6P0
Specs
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details