CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .093" 1360 Series; Gender:Receptacle; No. of Positions:12Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 54H5172 |
| Product Name | Connector Housing, Rcpt, 12Pos; Product Range Molex |
| Material | PA Polyamide (Nylon) 6/6 |