Molex Connector Housing, Rcpt, 12Pos; Product Range Molex 03-09-1121

Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .093" 1360 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5.03mm; Colour:Natural; Connector Mounting:Panel Mount; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .093" 1360 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5.03mm; Colour:Natural; Connector Mounting:Panel Mount; Connector Type:Plug & Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos; Product Range Molex - 54H5170 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos; Product Range Molex
54H5170
Connector Housing, Rcpt, 12Pos; Product Range Molex 54H5170
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .093" 1360 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:5.03mm; Colour:Natural; Connector Mounting:Panel Mount; Connector Type:Plug & Socket RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .093" 1360 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:5.03mm; Colour:Natural; Connector Mounting:Panel Mount; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54H5170
Product Name Connector Housing, Rcpt, 12Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details