Molex Connector Housing, Rcpt, 6Pos; Product Range Molex 03-09-1061

Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .093" 1261 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:5.03mm; For Use With:Molex 1561/4559/4529/2190/ 2189/1787/1855/1779/ 1560/1786/1854/1778 Series Pin & RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .093" 1261 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:5.03mm; For Use With:Molex 1561/4559/4529/2190/ 2189/1787/1855/1779/ 1560/1786/1854/1778 Series Pin & RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos; Product Range Molex - 09WX0170 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos; Product Range Molex
09WX0170
Connector Housing, Rcpt, 6Pos; Product Range Molex 09WX0170
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .093" 1261 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:5.03mm; For Use With:Molex 1561/4559/4529/2190/ 2189/1787/1855/1779/ 1560/1786/1854/1778 Series Pin & RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .093" 1261 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:5.03mm; For Use With:Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09WX0170
Product Name Connector Housing, Rcpt, 6Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details