Molex Connector Housing, Rcpt, 12Pos; Product Range Molex 03-06-1122

Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; No. of Rows:3Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; No. of Rows:3Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos; Product Range Molex - 38C8702 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos; Product Range Molex
38C8702
Connector Housing, Rcpt, 12Pos; Product Range Molex 38C8702
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; No. of Rows:3Rows RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C8702
Product Name Connector Housing, Rcpt, 12Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details