Molex Connector Housing, Rcpt, 12Pos; Product Range Molex 03-06-1121

Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos; Product Range Molex - 18M7865 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos; Product Range Molex
18M7865
Connector Housing, Rcpt, 12Pos; Product Range Molex 18M7865
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/6; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18M7865
Product Name Connector Housing, Rcpt, 12Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details