CONNECTOR HOUSING, RCPT, 6POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:6Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 38C8698 |
| Product Name | Connector Housing, Rcpt, 6Pos; Product Range Molex |
| Material | PA Polyamide (Nylon) 6/29 |