Molex Connector Housing, Rcpt, 2Pos; Product Range Molex 03-06-1022

Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/31; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/31; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos; Product Range Molex - 54H5094 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Molex
54H5094
Connector Housing, Rcpt, 2Pos; Product Range Molex 54H5094
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/31; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:Standard .062" 1625 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/31; Colour:Natural; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54H5094
Product Name Connector Housing, Rcpt, 2Pos; Product Range Molex
Material PA Polyamide (Nylon) 6/31
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details