Molex Connectors 02-09-1117

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 02-09-1117 - ODG (Origin Data Global)
Shenzhen, China
Connectors
02-09-1117
Connectors 02-09-1117
Pin & Socket Connectors CRMP TERM 18-22G FEM Reel of 7000

Pin & Socket Connectors CRMP TERM 18-22G FEM Reel of 7000

Supplier's Site Datasheet
Contact, Socket, 18Awg, Crimp; Product Range Molex - 18M7861 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
18M7861
Contact, Socket, 18Awg, Crimp; Product Range Molex 18M7861
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Standard .093" 1381 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Standard .093" 1381 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 18Awg, Crimp; Product Range Molex - 72C7861 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
72C7861
Contact, Socket, 18Awg, Crimp; Product Range Molex 72C7861
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Standard .093" 1381 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Standard .093" 1381 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 18Awg, Crimp; Product Range Molex - 74AC2326 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Molex
74AC2326
Contact, Socket, 18Awg, Crimp; Product Range Molex 74AC2326
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Standard .093" 1381 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 1619, 1545, 1396, 1490, RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Standard .093" 1381 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 1619, 1545, 1396, 1490, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 02-09-1117 02-09-1117 18M7861 74AC2326
Product Name Connectors Contact, Socket, 18Awg, Crimp; Product Range Molex Contact, Socket, 18Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details