CUT STRIP - 62FEMALETERMC HAINBRSTIN24-30 855-(P901
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Standard .062" 1855 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes
CONTACT, SOCKET, 24AWG, CRIMP; Product Range:Standard .062" 1855 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Standard .062" Series RoHS Compliant: Yes
Pin & Socket Connectors MOLEX TERM. 20K REEL Reel of 20000
| Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 02-06-1131 | 28H8322 | 29AH8445 | 02-06-1131 |
| Product Name | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Socket, 24Awg, Crimp; Product Range Molex | Contact, Socket, 24Awg, Crimp; Product Range Molex | Connectors |
| Termination | Crimp | Crimp |