KOBOLD Instruments, Inc. RFS - Side Mounted Level Switch

Description
The KOBOLD RFS level switch is a cost-effective liquid level switch for mounting in the side walls of tanks. The RFS Series level switch is constructed in stainless steel for maximum media compatibility. The straightforward design is distinguished by a small footprint, sturdy construction, and a high-capacity reed switch. The stainless steel float contains a magnet that activates a sealed reed contact as the liquid level rises above or drops below the switch installation point. The contact function may be selected as either normally open (N/O) or normally closed (N/C) by rotating the switch 180 degrees about its axis. This simple design makes the KOBOLD RFS affordable and maintenance-free.
Description
The KOBOLD RFS level switch is a cost-effective liquid level switch for mounting in the side walls of tanks. The RFS Series level switch is constructed in stainless steel for maximum media compatibility. The straightforward design is distinguished by a small footprint, sturdy construction, and a high-capacity reed switch. The stainless steel float contains a magnet that activates a sealed reed contact as the liquid level rises above or drops below the switch installation point. The contact function may be selected as either normally open (N/O) or normally closed (N/C) by rotating the switch 180 degrees about its axis. This simple design makes the KOBOLD RFS affordable and maintenance-free.

Suppliers

Company
Product
Description
Supplier Links
RFS - Side Mounted Level Switch -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
RFS - Side Mounted Level Switch
RFS - Side Mounted Level Switch
The KOBOLD RFS level switch is a cost-effective liquid level switch for mounting in the side walls of tanks. The RFS Series level switch is constructed in stainless steel for maximum media compatibility. The straightforward design is distinguished by a small footprint, sturdy construction, and a high-capacity reed switch. The stainless steel float contains a magnet that activates a sealed reed contact as the liquid level rises above or drops below the switch installation point. The contact function may be selected as either normally open (N/O) or normally closed (N/C) by rotating the switch 180 degrees about its axis. This simple design makes the KOBOLD RFS affordable and maintenance-free.

The KOBOLD RFS level switch is a cost-effective liquid level switch for mounting in the side walls of tanks. The RFS Series level switch is constructed in stainless steel for maximum media compatibility. The straightforward design is distinguished by a small footprint, sturdy construction, and a high-capacity reed switch. The stainless steel float contains a magnet that activates a sealed reed contact as the liquid level rises above or drops below the switch installation point. The contact function may be selected as either normally open (N/O) or normally closed (N/C) by rotating the switch 180 degrees about its axis. This simple design makes the KOBOLD RFS affordable and maintenance-free.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name RFS - Side Mounted Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 72 psi (50.67 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Horizontal Float Valve – Side Mounting - OKC-2250-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
ToughSonic 100 Series - TS-100.50 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 12 to 600 inch (305 to 15240 mm)
Media Type Liquid
View Details