KOBOLD Instruments, Inc. OPT - Optical Level Switch

Description
Product Features No Moving Parts Low Hysteresis Fast Response Wide Applicability KOBOLD's OPT level switch is well suited to act as a level limit detector for various process liquids. Its small geometry ensures a very low switching hysteresis of merely ±1 mm. Our optical design is free of any moving parts, thus increasing product reliability immensely. The unit is completely self-contained; both the LED light source and the photodetector are housed behind the same lens. Fluid contacting the lens exterior changes its reflective properties, thereby allowing switching to take place through monitoring of the light level striking the internal detector. This optical design can be used with clear, translucent and opaque liquids.
Datasheet
Description
Product Features No Moving Parts Low Hysteresis Fast Response Wide Applicability KOBOLD's OPT level switch is well suited to act as a level limit detector for various process liquids. Its small geometry ensures a very low switching hysteresis of merely ±1 mm. Our optical design is free of any moving parts, thus increasing product reliability immensely. The unit is completely self-contained; both the LED light source and the photodetector are housed behind the same lens. Fluid contacting the lens exterior changes its reflective properties, thereby allowing switching to take place through monitoring of the light level striking the internal detector. This optical design can be used with clear, translucent and opaque liquids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPT - Optical Level Switch -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
OPT - Optical Level Switch
OPT - Optical Level Switch
Product Features No Moving Parts Low Hysteresis Fast Response Wide Applicability KOBOLD's OPT level switch is well suited to act as a level limit detector for various process liquids. Its small geometry ensures a very low switching hysteresis of merely ±1 mm. Our optical design is free of any moving parts, thus increasing product reliability immensely. The unit is completely self-contained; both the LED light source and the photodetector are housed behind the same lens. Fluid contacting the lens exterior changes its reflective properties, thereby allowing switching to take place through monitoring of the light level striking the internal detector. This optical design can be used with clear, translucent and opaque liquids.

Product Features

  • No Moving Parts
  • Low Hysteresis
  • Fast Response
  • Wide Applicability

KOBOLD's OPT level switch is well suited to act as a level limit detector for various process liquids. Its small geometry ensures a very low switching hysteresis of merely ±1 mm. Our optical design is free of any moving parts, thus increasing product reliability immensely. The unit is completely self-contained; both the LED light source and the photodetector are housed behind the same lens. Fluid contacting the lens exterior changes its reflective properties, thereby allowing switching to take place through monitoring of the light level striking the internal detector. This optical design can be used with clear, translucent and opaque liquids.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name OPT - Optical Level Switch
Device Classification Sensor Only
Repeatability (Point Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Mini Capacitance Probe For Solids - MCP-200 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details