KOBOLD Instruments, Inc. NVI - Vibrating Level Switch for Solids

Description
Product Features Unique Single Probe Design Resists Fouling Can Be Top or Side Mounted Maximum Temperature to 320°F Maximum Pressure to 360 PSIG Contact Parts - All 1.4571 SS The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or pelletized solids. The NVI unique design utilizes the resonance principle with a single smooth probe which will not foul when used with solids which tend to cake or coat. The insertion probe is made of stainless steel to resist corrosion. The NVI has no moving parts so high reliability and a long service life are assured. The NVI has an adjustable sensitivity and can be used with solid materials down to a density of 3.1 lb/ft3.
Datasheet
Description
Product Features Unique Single Probe Design Resists Fouling Can Be Top or Side Mounted Maximum Temperature to 320°F Maximum Pressure to 360 PSIG Contact Parts - All 1.4571 SS The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or pelletized solids. The NVI unique design utilizes the resonance principle with a single smooth probe which will not foul when used with solids which tend to cake or coat. The insertion probe is made of stainless steel to resist corrosion. The NVI has no moving parts so high reliability and a long service life are assured. The NVI has an adjustable sensitivity and can be used with solid materials down to a density of 3.1 lb/ft3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NVI - Vibrating Level Switch for Solids -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NVI - Vibrating Level Switch for Solids
NVI - Vibrating Level Switch for Solids
Product Features Unique Single Probe Design Resists Fouling Can Be Top or Side Mounted Maximum Temperature to 320°F Maximum Pressure to 360 PSIG Contact Parts - All 1.4571 SS The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or pelletized solids. The NVI unique design utilizes the resonance principle with a single smooth probe which will not foul when used with solids which tend to cake or coat. The insertion probe is made of stainless steel to resist corrosion. The NVI has no moving parts so high reliability and a long service life are assured. The NVI has an adjustable sensitivity and can be used with solid materials down to a density of 3.1 lb/ft3.

Product Features

  • Unique Single Probe Design Resists Fouling
  • Can Be Top or Side Mounted
  • Maximum Temperature to 320°F
  • Maximum Pressure to 360 PSIG
  • Contact Parts - All 1.4571 SS

The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or pelletized solids. The NVI unique design utilizes the resonance principle with a single smooth probe which will not foul when used with solids which tend to cake or coat. The insertion probe is made of stainless steel to resist corrosion. The NVI has no moving parts so high reliability and a long service life are assured. The NVI has an adjustable sensitivity and can be used with solid materials down to a density of 3.1 lb/ft3.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NVI - Vibrating Level Switch for Solids
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 360 psi (253 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Mini-Rotary Level Sensor - MR - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Water-Level Sensors - 555-00730 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 125 psi (87.97 m H2O)
View Details
Float Switches - 2348839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp -40 to 185 F (-40 to 85 C)
View Details