KOBOLD Instruments, Inc. NV - Level Switch

Description
Product Features Adjustable Switch Sensitivity Compact Design N/O or N/C User Selectable Hermetically Sealed Reed Switch Brass or SS Construction Ideal for Tanks with Inaccessible Tops or Bottoms Kobold NV liquid level switches may be installed wherever a reasonably priced compact device is required for monitoring liquid levels. A cylindrical stainless steel float is located at one end of a horizontal balance arm. The float moves up and down with the liquid level. The float movements are transmitted through the balance arm to a permanent magnet at the opposite end. The magnet actuates a reed contact located within a moveable housing. The reed contact switches on or off depending on the position of the permanent magnet and the switch housing. The reed switch is set as a normally open (N/O) contact at the factory, ie., the contact closes as the liquid level rises. The switching function can be changed to normally closed (N/C) by moving the reed switch housing. Additionally, the switch sensitivity is adjustable so the effects of turbulence are minimized.
Datasheet
Description
Product Features Adjustable Switch Sensitivity Compact Design N/O or N/C User Selectable Hermetically Sealed Reed Switch Brass or SS Construction Ideal for Tanks with Inaccessible Tops or Bottoms Kobold NV liquid level switches may be installed wherever a reasonably priced compact device is required for monitoring liquid levels. A cylindrical stainless steel float is located at one end of a horizontal balance arm. The float moves up and down with the liquid level. The float movements are transmitted through the balance arm to a permanent magnet at the opposite end. The magnet actuates a reed contact located within a moveable housing. The reed contact switches on or off depending on the position of the permanent magnet and the switch housing. The reed switch is set as a normally open (N/O) contact at the factory, ie., the contact closes as the liquid level rises. The switching function can be changed to normally closed (N/C) by moving the reed switch housing. Additionally, the switch sensitivity is adjustable so the effects of turbulence are minimized.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NV - Level Switch -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NV - Level Switch
NV - Level Switch
Product Features Adjustable Switch Sensitivity Compact Design N/O or N/C User Selectable Hermetically Sealed Reed Switch Brass or SS Construction Ideal for Tanks with Inaccessible Tops or Bottoms Kobold NV liquid level switches may be installed wherever a reasonably priced compact device is required for monitoring liquid levels. A cylindrical stainless steel float is located at one end of a horizontal balance arm. The float moves up and down with the liquid level. The float movements are transmitted through the balance arm to a permanent magnet at the opposite end. The magnet actuates a reed contact located within a moveable housing. The reed contact switches on or off depending on the position of the permanent magnet and the switch housing. The reed switch is set as a normally open (N/O) contact at the factory, ie., the contact closes as the liquid level rises. The switching function can be changed to normally closed (N/C) by moving the reed switch housing. Additionally, the switch sensitivity is adjustable so the effects of turbulence are minimized.

Product Features

  • Adjustable Switch Sensitivity
  • Compact Design
  • N/O or N/C User Selectable
  • Hermetically Sealed Reed Switch
  • Brass or SS Construction
  • Ideal for Tanks with Inaccessible Tops or Bottoms

Kobold NV liquid level switches may be installed wherever a reasonably priced compact device is required for monitoring liquid levels. A cylindrical stainless steel float is located at one end of a horizontal balance arm. The float moves up and down with the liquid level. The float movements are transmitted through the balance arm to a permanent magnet at the opposite end. The magnet actuates a reed contact located within a moveable housing. The reed contact switches on or off depending on the position of the permanent magnet and the switch housing. The reed switch is set as a normally open (N/O) contact at the factory, ie., the contact closes as the liquid level rises. The switching function can be changed to normally closed (N/C) by moving the reed switch housing. Additionally, the switch sensitivity is adjustable so the effects of turbulence are minimized.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NV - Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Narrowband Level Control - OKC-2292 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Rotary level indicator - BMRX-100 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details