KOBOLD Instruments, Inc. NML Float Level Transducer

Description
Product Features Simple Reliable Design Wetted Materials - Brass, Stainless Steel, PVC, or PVDF Stem Lengths to 12 Feet Resistive or 4-20 mA Output Operating Conditions up to 800 PSIG and 300°F One of the simplest and most reliable means of measuring the level of non-coating, low-viscosity liquids, float level transducers are unaffected by factors such as foaming, vapors and liquid dielectric, which can cause other types of level-sensing technologies to malfunction. The NML is available with all stainless steel wetted parts, which gives the sensor a maximum possible pressure rating of 800 PSIG and temperature rating of 300°F. PVDF is available for applications involving harsh chemicals. Economical brass and PVC designs are available for less aggressive applications.
Datasheet
Description
Product Features Simple Reliable Design Wetted Materials - Brass, Stainless Steel, PVC, or PVDF Stem Lengths to 12 Feet Resistive or 4-20 mA Output Operating Conditions up to 800 PSIG and 300°F One of the simplest and most reliable means of measuring the level of non-coating, low-viscosity liquids, float level transducers are unaffected by factors such as foaming, vapors and liquid dielectric, which can cause other types of level-sensing technologies to malfunction. The NML is available with all stainless steel wetted parts, which gives the sensor a maximum possible pressure rating of 800 PSIG and temperature rating of 300°F. PVDF is available for applications involving harsh chemicals. Economical brass and PVC designs are available for less aggressive applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NML Float Level Transducer -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NML Float Level Transducer
NML Float Level Transducer
Product Features Simple Reliable Design Wetted Materials - Brass, Stainless Steel, PVC, or PVDF Stem Lengths to 12 Feet Resistive or 4-20 mA Output Operating Conditions up to 800 PSIG and 300°F One of the simplest and most reliable means of measuring the level of non-coating, low-viscosity liquids, float level transducers are unaffected by factors such as foaming, vapors and liquid dielectric, which can cause other types of level-sensing technologies to malfunction. The NML is available with all stainless steel wetted parts, which gives the sensor a maximum possible pressure rating of 800 PSIG and temperature rating of 300°F. PVDF is available for applications involving harsh chemicals. Economical brass and PVC designs are available for less aggressive applications.

Product Features

  • Simple Reliable Design
  • Wetted Materials - Brass, Stainless Steel, PVC, or PVDF
  • Stem Lengths to 12 Feet
  • Resistive or 4-20 mA Output
  • Operating Conditions up to 800 PSIG and 300°F

One of the simplest and most reliable means of measuring the level of non-coating, low-viscosity liquids, float level transducers are unaffected by factors such as foaming, vapors and liquid dielectric, which can cause other types of level-sensing technologies to malfunction. The NML is available with all stainless steel wetted parts, which gives the sensor a maximum possible pressure rating of 800 PSIG and temperature rating of 300°F. PVDF is available for applications involving harsh chemicals. Economical brass and PVC designs are available for less aggressive applications.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NML Float Level Transducer
Device Classification Sensor Only
Measuring Range 118 to 144 inch (2997 to 3658 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Narrowband Level Control - OKC-2292 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Bendable Capacitance Probe -  - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details