KOBOLD Instruments, Inc. NEK - Compact Conductive Level Switch

Description
Product Features Compact Design No Moving Parts Excellent for Dirty, Low-Viscosity or Aggressive Liquids PNP, NPN Transistor Switch or SPDT Relay Output PPS (Ryton®) or Polypropylene Bodies The NEK series compact conductive level switch is an excellent choice for economically monitoring the level of conductive liquids in tanks. The NEK series conductive level switch senses liquid level by applying a low AC voltage to a set of stainless steel electrodes. When a sufficiently conductive liquid is present, a small current will flow between the electrodes, resulting in switch activation. The NEK compact level switch is available with either a PPS (Ryton®) or Polypropylene body with 316-Ti stainless steel electrodes standard. This makes the NEK suitable for many compatible chemicals and media. The solid-state design has no moving parts, so the NEK is also a sure bet for level sensing of contaminated liquids as well as those with high solids content.
Datasheet
Description
Product Features Compact Design No Moving Parts Excellent for Dirty, Low-Viscosity or Aggressive Liquids PNP, NPN Transistor Switch or SPDT Relay Output PPS (Ryton®) or Polypropylene Bodies The NEK series compact conductive level switch is an excellent choice for economically monitoring the level of conductive liquids in tanks. The NEK series conductive level switch senses liquid level by applying a low AC voltage to a set of stainless steel electrodes. When a sufficiently conductive liquid is present, a small current will flow between the electrodes, resulting in switch activation. The NEK compact level switch is available with either a PPS (Ryton®) or Polypropylene body with 316-Ti stainless steel electrodes standard. This makes the NEK suitable for many compatible chemicals and media. The solid-state design has no moving parts, so the NEK is also a sure bet for level sensing of contaminated liquids as well as those with high solids content.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEK - Compact Conductive Level Switch -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NEK - Compact Conductive Level Switch
NEK - Compact Conductive Level Switch
Product Features Compact Design No Moving Parts Excellent for Dirty, Low-Viscosity or Aggressive Liquids PNP, NPN Transistor Switch or SPDT Relay Output PPS (Ryton®) or Polypropylene Bodies The NEK series compact conductive level switch is an excellent choice for economically monitoring the level of conductive liquids in tanks. The NEK series conductive level switch senses liquid level by applying a low AC voltage to a set of stainless steel electrodes. When a sufficiently conductive liquid is present, a small current will flow between the electrodes, resulting in switch activation. The NEK compact level switch is available with either a PPS (Ryton®) or Polypropylene body with 316-Ti stainless steel electrodes standard. This makes the NEK suitable for many compatible chemicals and media. The solid-state design has no moving parts, so the NEK is also a sure bet for level sensing of contaminated liquids as well as those with high solids content.

Product Features

  • Compact Design
  • No Moving Parts
  • Excellent for Dirty, Low-Viscosity or Aggressive Liquids
  • PNP, NPN Transistor Switch or SPDT Relay Output
  • PPS (Ryton®) or Polypropylene Bodies

The NEK series compact conductive level switch is an excellent choice for economically monitoring the level of conductive liquids in tanks. The NEK series conductive level switch senses liquid level by applying a low AC voltage to a set of stainless steel electrodes. When a sufficiently conductive liquid is present, a small current will flow between the electrodes, resulting in switch activation. The NEK compact level switch is available with either a PPS (Ryton®) or Polypropylene body with 316-Ti stainless steel electrodes standard. This makes the NEK suitable for many compatible chemicals and media. The solid-state design has no moving parts, so the NEK is also a sure bet for level sensing of contaminated liquids as well as those with high solids content.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NEK - Compact Conductive Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 49’ - CNCR 220 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details