KOBOLD Instruments, Inc. NEC - Heavy-Duty Float Level Switch

Description
The KOBOLD NNE Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. The body of this float-type, heavy-duty, tilt level switch is constructed of industrial-quality polypropylene, and can be supplied with optional Hypalon® coating for superior chemical resistance. Additionally, a five-isolated-chambe r design makes this float level switch almost impossible to sink. The KOBOLD NNE Series float level switch for liquids is supplied with an adjustable ballast weight for easy installation into open tanks and a 16' cable. Extended cable lengths are available on request.
Datasheet
Description
The KOBOLD NNE Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. The body of this float-type, heavy-duty, tilt level switch is constructed of industrial-quality polypropylene, and can be supplied with optional Hypalon® coating for superior chemical resistance. Additionally, a five-isolated-chambe r design makes this float level switch almost impossible to sink. The KOBOLD NNE Series float level switch for liquids is supplied with an adjustable ballast weight for easy installation into open tanks and a 16' cable. Extended cable lengths are available on request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEC - Heavy-Duty Float Level Switch -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NEC - Heavy-Duty Float Level Switch
NEC - Heavy-Duty Float Level Switch
The KOBOLD NNE Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. The body of this float-type, heavy-duty, tilt level switch is constructed of industrial-quality polypropylene, and can be supplied with optional Hypalon® coating for superior chemical resistance. Additionally, a five-isolated-chambe r design makes this float level switch almost impossible to sink. The KOBOLD NNE Series float level switch for liquids is supplied with an adjustable ballast weight for easy installation into open tanks and a 16' cable. Extended cable lengths are available on request.

The KOBOLD NNE Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. The body of this float-type, heavy-duty, tilt level switch is constructed of industrial-quality polypropylene, and can be supplied with optional Hypalon® coating for superior chemical resistance. Additionally, a five-isolated-chamber design makes this float level switch almost impossible to sink. The KOBOLD NNE Series float level switch for liquids is supplied with an adjustable ballast weight for easy installation into open tanks and a 16' cable. Extended cable lengths are available on request.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NEC - Heavy-Duty Float Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Bendable Capacitance Probe -  - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details