KOBOLD Instruments, Inc. NAB - Float Level Switches

Description
The KOBOLD NAB Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. This float-type, tilt level switch for stop/start pump control features an industrial-quality polypropylene float with an SPDT mechanical switch, connectable as normally closed (N/C) or normally open (N/O), with IP68 protection. The KOBOLD NAB Series float level switch comes with a Neoprene®-jacketed, three-conductor cable in standard lengths of 10' or 30'.
Datasheet
Description
The KOBOLD NAB Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. This float-type, tilt level switch for stop/start pump control features an industrial-quality polypropylene float with an SPDT mechanical switch, connectable as normally closed (N/C) or normally open (N/O), with IP68 protection. The KOBOLD NAB Series float level switch comes with a Neoprene®-jacketed, three-conductor cable in standard lengths of 10' or 30'.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NAB - Float Level Switches -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
NAB - Float Level Switches
NAB - Float Level Switches
The KOBOLD NAB Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. This float-type, tilt level switch for stop/start pump control features an industrial-quality polypropylene float with an SPDT mechanical switch, connectable as normally closed (N/C) or normally open (N/O), with IP68 protection. The KOBOLD NAB Series float level switch comes with a Neoprene®-jacketed, three-conductor cable in standard lengths of 10' or 30'.

The KOBOLD NAB Series float level switch for liquids provides mercury-free level switching for tank applications requiring high current capability. With such capacities, pumps may be directly controlled in many applications. This float-type, tilt level switch for stop/start pump control features an industrial-quality polypropylene float with an SPDT mechanical switch, connectable as normally closed (N/C) or normally open (N/O), with IP68 protection. The KOBOLD NAB Series float level switch comes with a Neoprene®-jacketed, three-conductor cable in standard lengths of 10' or 30'.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Level Sensors
Product Name NAB - Float Level Switches
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
ToughSonic 100 Series - TS-100.14 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 4 to 168 inch (102 to 4267 mm)
Media Type Liquid
View Details