KOBOLD Instruments, Inc. Isolation Switching Amplifier KFD2-KFA5

Description
The KFD2 and KFA5 Isolation Switching Amplifiers are used to transmit signals from hazardous to non-hazardous areas. Sensors that are in accordance with NAMUR or mechanical contacts can be used as signal outputs. The control circuit is monitored for line interruption (LB) and line short-circuit (LK). The input signal is isolated from both the output and the input power, according to DIN EN 60947-5-6 (NAMUR). Both the input and output power are isolated from each other according to IEC 60529:2001. Both models are fitted with detachable terminals, allowing for a simple installation.
Datasheet
Description
The KFD2 and KFA5 Isolation Switching Amplifiers are used to transmit signals from hazardous to non-hazardous areas. Sensors that are in accordance with NAMUR or mechanical contacts can be used as signal outputs. The control circuit is monitored for line interruption (LB) and line short-circuit (LK). The input signal is isolated from both the output and the input power, according to DIN EN 60947-5-6 (NAMUR). Both the input and output power are isolated from each other according to IEC 60529:2001. Both models are fitted with detachable terminals, allowing for a simple installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Switching Amplifier - KFD2-KFA5 - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
Isolation Switching Amplifier
KFD2-KFA5
Isolation Switching Amplifier KFD2-KFA5
The KFD2 and KFA5 Isolation Switching Amplifiers are used to transmit signals from hazardous to non-hazardous areas. Sensors that are in accordance with NAMUR or mechanical contacts can be used as signal outputs. The control circuit is monitored for line interruption (LB) and line short-circuit (LK). The input signal is isolated from both the output and the input power, according to DIN EN 60947-5-6 (NAMUR). Both the input and output power are isolated from each other according to IEC 60529:2001. Both models are fitted with detachable terminals, allowing for a simple installation.

The KFD2 and KFA5 Isolation Switching Amplifiers are used to transmit signals from hazardous to non-hazardous areas. Sensors that are in accordance with NAMUR or mechanical contacts can be used as signal outputs. The control circuit is monitored for line interruption (LB) and line short-circuit (LK). The input signal is isolated from both the output and the input power, according to DIN EN 60947-5-6 (NAMUR). Both the input and output power are isolated from each other according to IEC 60529:2001. Both models are fitted with detachable terminals, allowing for a simple installation.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Signal Amplifiers
Product Number KFD2-KFA5
Product Name Isolation Switching Amplifier
Form Factor Standard Rail Mounting
Application General Lab & Industrial
Input Channels 2 #
Features Isolation Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Architecture Analog; Digital
View Details
SCM7B47 Isolated Linearized Thermocouple Input Module - SCM7B47-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Input Channels 1 #
View Details