KOBA Co., Ltd. Hydraulic Buffer KHS190-100

Description
KHS Series is large hydraulic buffer. KHS Series is designed and manufactured the multiple orifices to fit the conditions and requirements of each user for high efficiency buffering. It is suitable for production lines that require emergency control and repetitive operation control. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM. Adjustment : Self adjusting type Filling : Oil Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Coil spring Piston Rod : Hard Chrome( over 25µ ) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Datasheet
Description
KHS Series is large hydraulic buffer. KHS Series is designed and manufactured the multiple orifices to fit the conditions and requirements of each user for high efficiency buffering. It is suitable for production lines that require emergency control and repetitive operation control. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM. Adjustment : Self adjusting type Filling : Oil Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Coil spring Piston Rod : Hard Chrome( over 25µ ) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Buffer - KHS190-100 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Hydraulic Buffer
KHS190-100
Hydraulic Buffer KHS190-100
KHS Series is large hydraulic buffer. KHS Series is designed and manufactured the multiple orifices to fit the conditions and requirements of each user for high efficiency buffering. It is suitable for production lines that require emergency control and repetitive operation control. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM. Adjustment : Self adjusting type Filling : Oil Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Coil spring Piston Rod : Hard Chrome( over 25µ ) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc

KHS Series is large hydraulic buffer. KHS Series is designed and manufactured the multiple orifices to fit the conditions and requirements of each user for high efficiency buffering. It is suitable for production lines that require emergency control and repetitive operation control.

KOBA hydraulic buffer is met the Global industrial safety
standards like OSHA, AISE, CMMA, DIN, and FEM.

  • Adjustment : Self adjusting type
  • Filling : Oil
  • Temperature : Standard(-10~80℃), Special (-40~120℃)
  • Return : Coil spring
  • Piston Rod : Hard Chrome( over 25µ )
  • Body and Mount : Epoxy Paint Coatings
  • Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KHS190-100
Product Name Hydraulic Buffer
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Cylinder Diameter 7.48 inch (190 mm)
Rod Diameter 3.86 inch (98 mm)
Mounting Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Jarret Shock Absorbers - XLR50-400 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Other / Specialized Style; Hydraulic
Absorption / Damping Action Compression
View Details
Model D 10-28, Oil Damper - D-10-28 - Isotech, Inc.
Specs
Rod Diameter 0.3937 inch (10 mm)
Body Material Steel
Stroke 1.57 to 19.69 inch (40 to 500 mm)
View Details
Pneumatic shock absorber - DYSW-8-14-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.5512 inch (14 mm)
Maximum Force (P1) 112 lbs (50.98 kg)
View Details
Shock Absorbers - 2022922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.3937 inch (10 mm)
Total Energy/Cycle 22.12 In-lbs (25.51 kg-cm)
View Details