KOBA Co., Ltd. Hydraulic Buffer KHG180-1000

Description
KHG Series is designed and manufactured the multiple orifices as the request of Customer’s application. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM Adjustment : Self adjusting type Filling : Oil + Nitrogen Gas Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Nitrogen Gas Piston Rod : Hard Chrome(over 25µm) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Datasheet
Description
KHG Series is designed and manufactured the multiple orifices as the request of Customer’s application. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM Adjustment : Self adjusting type Filling : Oil + Nitrogen Gas Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Nitrogen Gas Piston Rod : Hard Chrome(over 25µm) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Buffer - KHG180-1000 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Hydraulic Buffer
KHG180-1000
Hydraulic Buffer KHG180-1000
KHG Series is designed and manufactured the multiple orifices as the request of Customer’s application. KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM Adjustment : Self adjusting type Filling : Oil + Nitrogen Gas Temperature : Standard(-10~80℃), Special (-40~120℃) Return : Nitrogen Gas Piston Rod : Hard Chrome(over 25µm) Body and Mount : Epoxy Paint Coatings Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc

KHG Series is designed and manufactured the multiple orifices as the request of Customer’s application.

KOBA hydraulic buffer is met the Global industrial safety
standards like OSHA, AISE, CMMA, DIN, and FEM

  • Adjustment : Self adjusting type
  • Filling : Oil + Nitrogen Gas
  • Temperature : Standard(-10~80℃), Special (-40~120℃)
  • Return : Nitrogen Gas
  • Piston Rod : Hard Chrome(over 25µm)
  • Body and Mount : Epoxy Paint Coatings
  • Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KHG180-1000
Product Name Hydraulic Buffer
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Cylinder Diameter 7.09 inch (180 mm)
Rod Diameter 7.09 inch (180 mm)
Mounting Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Shock Absorber - FA-E Series - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Mounting Threaded Ends
View Details
Spring Floor Mounted Non-Seismic Isolator - BT-ISOLATORS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Mechanical
View Details
Pneumatic shock absorber - YSRW-10-17 - Festo Corporation
Specs
Body Material Steel; Galvanized Steel
Stroke 0.6693 inch (17 mm)
Maximum Force (P1) 157 lbs (71.37 kg)
View Details
Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details