KOBA Co., Ltd. Rate Control Hydro Check KHC 24-60

Description
KHC enables precise speed and location control for the moving loads with various strokes. KHC is easy to install and control and enables precise control of moving speed with wide range adjustment dial (300°) to elongate the lifespan of machine and tools. It is used for precise operation such as auto feed drilling, grinding and cutting. Piston Rod of KHC is plated with hard Cr. And the body is plated to prevent damage during operations. Accessories is easily fixed to KHC with Snap Ring and Mounting Block. It is also easy to be relocated. The oil in KHC is automatically filtered and operation speed is always controlled consistent for convenient operation under any conditions. Application : Where speed control is required. Drilling machine, Cutting machine, Safety Device, Boring machine, etc Temperature: Standard (-10∼80℃) Special (-40∼120℃)
Datasheet
Description
KHC enables precise speed and location control for the moving loads with various strokes. KHC is easy to install and control and enables precise control of moving speed with wide range adjustment dial (300°) to elongate the lifespan of machine and tools. It is used for precise operation such as auto feed drilling, grinding and cutting. Piston Rod of KHC is plated with hard Cr. And the body is plated to prevent damage during operations. Accessories is easily fixed to KHC with Snap Ring and Mounting Block. It is also easy to be relocated. The oil in KHC is automatically filtered and operation speed is always controlled consistent for convenient operation under any conditions. Application : Where speed control is required. Drilling machine, Cutting machine, Safety Device, Boring machine, etc Temperature: Standard (-10∼80℃) Special (-40∼120℃)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rate Control Hydro Check - KHC 24-60 - KOBA Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Rate Control Hydro Check
KHC 24-60
Rate Control Hydro Check KHC 24-60
KHC enables precise speed and location control for the moving loads with various strokes. KHC is easy to install and control and enables precise control of moving speed with wide range adjustment dial (300°) to elongate the lifespan of machine and tools. It is used for precise operation such as auto feed drilling, grinding and cutting. Piston Rod of KHC is plated with hard Cr. And the body is plated to prevent damage during operations. Accessories is easily fixed to KHC with Snap Ring and Mounting Block. It is also easy to be relocated. The oil in KHC is automatically filtered and operation speed is always controlled consistent for convenient operation under any conditions. Application : Where speed control is required. Drilling machine, Cutting machine, Safety Device, Boring machine, etc Temperature: Standard (-10∼80℃) Special (-40∼120℃)
  • KHC enables precise speed and location control for the moving loads with various strokes.
  • KHC is easy to install and control and enables precise control of moving speed with wide range adjustment dial (300°) to elongate the lifespan of machine and tools.
  • It is used for precise operation such as auto feed drilling, grinding and cutting.
  • Piston Rod of KHC is plated with hard Cr. And the body is plated to prevent damage during operations.
  • Accessories is easily fixed to KHC with Snap Ring and Mounting Block.
  • It is also easy to be relocated.
  • The oil in KHC is automatically filtered and operation speed is always controlled consistent for convenient operation under any conditions.
  • Application : Where speed control is required. Drilling machine, Cutting machine, Safety Device, Boring machine, etc
  • Temperature: Standard (-10∼80℃) Special (-40∼120℃)
Supplier's Site Datasheet

Technical Specifications

  KOBA Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number KHC 24-60
Product Name Rate Control Hydro Check
Dampening Method Hydraulic
Cylinder Diameter 0.9370 inch (23.8 mm)
Rod Diameter 0.3150 inch (8 mm)
Body Material Plated
Rod Treatment Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Shock Absorber - FA-2725FB - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.06 inch (27 mm)
View Details
Model DS 03-12, Oil Damper - DS-03-12 - Isotech, Inc.
Specs
Rod Diameter 0.1181 inch (3 mm)
Body Material Steel
Features Adjustable
View Details
Pneumatic shock absorber - DYSW-8-14-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.5512 inch (14 mm)
Maximum Force (P1) 112 lbs (50.98 kg)
View Details
Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details