510 mOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film
RES 510 MOHM 5% 1W 1812
RES 510 MOHM 5% 1W 1812
RES, 0R51, 1W, THICK FILM, 1218 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-WK73S2JTTER51JTR-ND | 85AH6026 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R51, 1W, Thick Film, 1218 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1812; Wide 1812 | |
| Tolerance | 5 +/- % |