KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73S2JTTE3R30F

Description
3.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73S2JTTE3R30FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2JTTE3R30FCT-ND
Chip Resistor - Surface Mount 2019-WK73S2JTTE3R30FCT-ND
3.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2JTTE3R30FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2JTTE3R30FTR-ND
Chip Resistor - Surface Mount 2019-WK73S2JTTE3R30FTR-ND
3.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2JTTE3R30FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2JTTE3R30FDKR-ND
Chip Resistor - Surface Mount 2019-WK73S2JTTE3R30FDKR-ND
3.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

3.3 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
3.3 OHM 1W Resistor - 52-WK73S2JTTE3R30F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3 OHM 1W Resistor
52-WK73S2JTTE3R30F
3.3 OHM 1W Resistor 52-WK73S2JTTE3R30F
RES 3.3 OHM 1% 1W 1812 Product overview: WK73S2JTTE3R30F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73S2JTTE3R30F can be used for catalog matching and distributor lookup.

RES 3.3 OHM 1% 1W 1812 Product overview: WK73S2JTTE3R30F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73S2JTTE3R30F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1380279-WK73S2JTTE3R30F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1380279-WK73S2JTTE3R30F
Resistors - Chip Resistor - Surface Mount 1380279-WK73S2JTTE3R30F
Win Source Part Number: 1380279-WK73S2JTTE3R 30F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: WK73S Package: Tape & Reel Product Status: Not For New Designs Features: Automotive AEC-Q200, Moisture Resistant Package / Case: Wide 1812 (4532 Metric), 1218 Supplier Device Package: 1218 Base Product Number: WK73S2J HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.122" L x 0.181" W (3.10mm x 4.60mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 3.3 Ohms Power (Watts): 1W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1380279-WK73S2JTTE3R30F
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: WK73S
Package: Tape & Reel
Product Status: Not For New Designs
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: Wide 1812 (4532 Metric), 1218
Supplier Device Package: 1218
Base Product Number: WK73S2J
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.122" L x 0.181" W (3.10mm x 4.60mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 3.3 Ohms
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WK73S2JTTE3R30F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WK73S2JTTE3R30F
Resistors - Chip Resistor - Surface Mount WK73S2JTTE3R30F
RES 3.3 OHM 1% 1W 1812

RES 3.3 OHM 1% 1W 1812

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-WK73S2JTTE3R30FCT-ND 52-WK73S2JTTE3R30F 1380279-WK73S2JTTE3R30F WK73S2JTTE3R30F
Product Name Chip Resistor - Surface Mount 3.3 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Wide 1812 (4532 Metric), 1218 1812; Wide 1812 (4532 Metric), 1218
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176058-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details