KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73S2JTTE15LJ

Description
15 mOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 mOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73S2JTTE15LJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2JTTE15LJTR-ND
Chip Resistor - Surface Mount 2019-WK73S2JTTE15LJTR-ND
15 mOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

15 mOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1383856-WK73S2JTTE15LJ - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1383856-WK73S2JTTE15LJ
Resistors - Chip Resistor - Surface Mount 1383856-WK73S2JTTE15LJ
Win Source Part Number: 1383856-WK73S2JTTE15 LJ Category: Resistors>Chip Resistor - Surface Mount Series: WK73S Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel (TR) Size / Dimension: 0.122" L x 0.181" W (3.10mm x 4.60mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 pcs Tolerance: ±5% Temperature Coefficient: ±800ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 15 mOhms Package / Case: Wide 1812 (4532 Metric), 1218 Supplier Device Package: 1218 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Base Product Number: WK73S2J Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383856-WK73S2JTTE15LJ
Category: Resistors>Chip Resistor - Surface Mount
Series: WK73S
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel (TR)
Size / Dimension: 0.122" L x 0.181" W (3.10mm x 4.60mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000 pcs
Tolerance: ±5%
Temperature Coefficient: ±800ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15 mOhms
Package / Case: Wide 1812 (4532 Metric), 1218
Supplier Device Package: 1218
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer
Base Product Number: WK73S2J
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 2019-WK73S2JTTE15LJTR-ND 1383856-WK73S2JTTE15LJ
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD105JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details