KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73S2HTTER470F

Description
470 mOhms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 mOhms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73S2HTTER470FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2HTTER470FTR-ND
Chip Resistor - Surface Mount 2019-WK73S2HTTER470FTR-ND
470 mOhms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film

470 mOhms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2HTTER470FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2HTTER470FDKR-ND
Chip Resistor - Surface Mount 2019-WK73S2HTTER470FDKR-ND
RES 470 MOHM 1% 3W 2010

RES 470 MOHM 1% 3W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2HTTER470FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2HTTER470FCT-ND
Chip Resistor - Surface Mount 2019-WK73S2HTTER470FCT-ND
RES 470 MOHM 1% 3W 2010

RES 470 MOHM 1% 3W 2010

Buy Now Datasheet
Surface Mount Resistors - 1786787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786787
Surface Mount Resistors 1786787
KOA WK73S2HTTER470F

KOA WK73S2HTTER470F

Supplier's Site
Surface Mount Resistors - 1786881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786881
Surface Mount Resistors 1786881
KOA WK73S2HTTER470F

KOA WK73S2HTTER470F

Supplier's Site
Thick Film Resistors 1W, 0.47ohm, 1% - 430-WK73S2HTTER470F - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors 1W, 0.47ohm, 1%
430-WK73S2HTTER470F
Thick Film Resistors 1W, 0.47ohm, 1% 430-WK73S2HTTER470F
Thick Film Resistors 1W, 0.47ohm, 1%

Thick Film Resistors 1W, 0.47ohm, 1%

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 2019-WK73S2HTTER470FTR-ND 1786787 430-WK73S2HTTER470F
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Thick Film Resistors 1W, 0.47ohm, 1%
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film
Mounting / Packaging 2010; Wide 2010 Surface Mount Technology (SMT / SMD); 1020 Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details