KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73S2HTTE47L0F

Description
47 mOhms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 mOhms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73S2HTTE47L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2HTTE47L0FTR-ND
Chip Resistor - Surface Mount 2019-WK73S2HTTE47L0FTR-ND
47 mOhms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film

47 mOhms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375276-WK73S2HTTE47L0F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375276-WK73S2HTTE47L0F
Resistors - Chip Resistor - Surface Mount 1375276-WK73S2HTTE47L0F
Win Source Part Number: 1375276-WK73S2HTTE47 L0F Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: WK73S Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: Wide 2010 (5025 Metric), 1020 Supplier Device Package: 1020 Base Product Number: WK73S2H HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.098" L x 0.197" W (2.50mm x 5.00mm) Height - Seated (Max): 0.028" (0.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 47 mOhms Power (Watts): 1W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375276-WK73S2HTTE47L0F
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: WK73S
Product Status: Active
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: Wide 2010 (5025 Metric), 1020
Supplier Device Package: 1020
Base Product Number: WK73S2H
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.098" L x 0.197" W (2.50mm x 5.00mm)
Height - Seated (Max): 0.028" (0.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 47 mOhms
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - WK73S2HTTE47L0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WK73S2HTTE47L0F
Chip Resistor - Surface Mount WK73S2HTTE47L0F
RES 47M OHM 1% 1W 2010

RES 47M OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-WK73S2HTTE47L0FTR-ND 1375276-WK73S2HTTE47L0F WK73S2HTTE47L0F
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 136222P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 680 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details