KOA Speer Electronics, Inc. Chip Resistor - Surface Mount WK73S2HTTE36L0F

Description
36 mOhms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
36 mOhms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-WK73S2HTTE36L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2HTTE36L0FTR-ND
Chip Resistor - Surface Mount 2019-WK73S2HTTE36L0FTR-ND
36 mOhms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film

36 mOhms ±1% 1W Chip Resistor Wide 2010 (5025 Metric), 1020 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2HTTE36L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2HTTE36L0FDKR-ND
Chip Resistor - Surface Mount 2019-WK73S2HTTE36L0FDKR-ND
RES 36 MOHM 1% 3W 2010

RES 36 MOHM 1% 3W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2HTTE36L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2HTTE36L0FCT-ND
Chip Resistor - Surface Mount 2019-WK73S2HTTE36L0FCT-ND
RES 36 MOHM 1% 3W 2010

RES 36 MOHM 1% 3W 2010

Buy Now Datasheet
Res, 0R036, 1W, Thick Film, 1020 Rohs Compliant Koa - 85AH6011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R036, 1W, Thick Film, 1020 Rohs Compliant Koa
85AH6011
Res, 0R036, 1W, Thick Film, 1020 Rohs Compliant Koa 85AH6011
RES, 0R036, 1W, THICK FILM, 1020 ROHS COMPLIANT: YES

RES, 0R036, 1W, THICK FILM, 1020 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-WK73S2HTTE36L0FTR-ND 85AH6011
Product Name Chip Resistor - Surface Mount Res, 0R036, 1W, Thick Film, 1020 Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614555-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details