KOA Speer Electronics, Inc. Surface Mount Resistors WK73S2BTTD68L0F

Description
KOA WK73S2BTTD68L0F
Request a Quote Datasheet
Description
KOA WK73S2BTTD68L0F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1786926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786926
Surface Mount Resistors 1786926
KOA WK73S2BTTD68L0F

KOA WK73S2BTTD68L0F

Supplier's Site
Surface Mount Resistors - 1786728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786728
Surface Mount Resistors 1786728
KOA WK73S2BTTD68L0F

KOA WK73S2BTTD68L0F

Supplier's Site
Chip Resistor - Surface Mount - 2019-WK73S2BTTD68L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2BTTD68L0FTR-ND
Chip Resistor - Surface Mount 2019-WK73S2BTTD68L0FTR-ND
68 mOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

68 mOhms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2BTTD68L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2BTTD68L0FDKR-ND
Chip Resistor - Surface Mount 2019-WK73S2BTTD68L0FDKR-ND
RES 68 MOHM 1% 3/4W 1206

RES 68 MOHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2BTTD68L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2BTTD68L0FCT-ND
Chip Resistor - Surface Mount 2019-WK73S2BTTD68L0FCT-ND
RES 68 MOHM 1% 3/4W 1206

RES 68 MOHM 1% 3/4W 1206

Buy Now Datasheet
Res, 0R068, 0.75W, Thick Film, 0612 Rohs Compliant Koa - 85AH5992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R068, 0.75W, Thick Film, 0612 Rohs Compliant Koa
85AH5992
Res, 0R068, 0.75W, Thick Film, 0612 Rohs Compliant Koa 85AH5992
RES, 0R068, 0.75W, THICK FILM, 0612 ROHS COMPLIANT: YES

RES, 0R068, 0.75W, THICK FILM, 0612 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1786926 2019-WK73S2BTTD68L0FTR-ND 85AH5992
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 0R068, 0.75W, Thick Film, 0612 Rohs Compliant Koa
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0612 (1632m) 1206; Wide 1206
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details