KOA Speer Electronics, Inc. 2.2 OHM 4W Resistor WK73S2BTTD2R20F

Description
RES 2.2 OHM 1% 3/4W 1206 Product overview: WK73S2BTTD2R20F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73S2BTTD2R20F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.2 OHM 1% 3/4W 1206 Product overview: WK73S2BTTD2R20F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73S2BTTD2R20F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2 OHM 4W Resistor - 52-WK73S2BTTD2R20F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2 OHM 4W Resistor
52-WK73S2BTTD2R20F
2.2 OHM 4W Resistor 52-WK73S2BTTD2R20F
RES 2.2 OHM 1% 3/4W 1206 Product overview: WK73S2BTTD2R20F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73S2BTTD2R20F can be used for catalog matching and distributor lookup.

RES 2.2 OHM 1% 3/4W 1206 Product overview: WK73S2BTTD2R20F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WK73S2BTTD2R20F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
972475-WK73S2BTTD2R20F
Resistors - Chip Resistor - Surface Mount 972475-WK73S2BTTD2R20F
Win Source Part Number: 972475-WK73S2BTTD2R2 0F Category: Resistors>Chip Resistor - Surface Mount Series: WK73S Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 Ohms Package / Case: Wide 1206 (3216 Metric), 0612 Supplier Device Package: 0612 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-WK73S2BTTD2R20F CT,2019-WK73S2BTTD2R 20FDKR,2019-WK73S2BT TD2R20FTR Base Product Number: WK73S2B

Win Source Part Number: 972475-WK73S2BTTD2R20F
Category: Resistors>Chip Resistor - Surface Mount
Series: WK73S
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 Ohms
Package / Case: Wide 1206 (3216 Metric), 0612
Supplier Device Package: 0612
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-WK73S2BTTD2R20FCT,2019-WK73S2BTTD2R20FDKR,2019-WK73S2BTTD2R20FTR
Base Product Number: WK73S2B

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2BTTD2R20FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2BTTD2R20FCT-ND
Chip Resistor - Surface Mount 2019-WK73S2BTTD2R20FCT-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2BTTD2R20FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2BTTD2R20FDKR-ND
Chip Resistor - Surface Mount 2019-WK73S2BTTD2R20FDKR-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-WK73S2BTTD2R20FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-WK73S2BTTD2R20FTR-ND
Chip Resistor - Surface Mount 2019-WK73S2BTTD2R20FTR-ND
2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

2.2 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2R2, 1%, 1W, 0612 Rohs Compliant Koa - 85AH5984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 1W, 0612 Rohs Compliant Koa
85AH5984
Res, 2R2, 1%, 1W, 0612 Rohs Compliant Koa 85AH5984
RES, 2R2, 1%, 1W, 0612 ROHS COMPLIANT: YES

RES, 2R2, 1%, 1W, 0612 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WK73S2BTTD2R20F 972475-WK73S2BTTD2R20F 2019-WK73S2BTTD2R20FCT-ND 85AH5984
Product Name 2.2 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2R2, 1%, 1W, 0612 Rohs Compliant Koa
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Wide 1206 (3216 Metric), 0612 1206; Wide 1206
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details